Panasonic Chip Resistor - Surface Mount ERJ-1TYF100U

Description
RES SMD 10 OHM 1% 1W 2512
Datasheet
Description
RES SMD 10 OHM 1% 1W 2512
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-1TYF100U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-1TYF100U
Chip Resistor - Surface Mount ERJ-1TYF100U
RES SMD 10 OHM 1% 1W 2512

RES SMD 10 OHM 1% 1W 2512

Supplier's Site Datasheet
Res, Thick Film, 10R, 1%, 1W, 2512; Resistance Panasonic - 51W6607 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10R, 1%, 1W, 2512; Resistance Panasonic
51W6607
Res, Thick Film, 10R, 1%, 1W, 2512; Resistance Panasonic 51W6607
RES, THICK FILM, 10R, 1%, 1W, 2512; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 10R, 1%, 1W, 2512; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-1TYF100U 51W6607
Product Name Chip Resistor - Surface Mount Res, Thick Film, 10R, 1%, 1W, 2512; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 10 ohms 10 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573255 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 82 ohms
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers