Panasonic Chip Resistor - Surface Mount - ERJ-1TY0R00U ERJ-1TY0R00U

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1133817-ERJ-1TY0R00U Termination: SMD/SMT Length: 6.4 mm Contact Plating: Tin Tolerance: 0.05 % Military Standard: Not Composition: Thick Film Height: 600 µm Resistance: 0 Ω Width: 3.2 mm Categories: Chip Resistor - Surface Mount Case / Package: 2512 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Depth: 3.2 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 2512 Max Operating Temperature: 155 °C Case Code (Metric): 6432
Request a Quote
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1133817-ERJ-1TY0R00U Termination: SMD/SMT Length: 6.4 mm Contact Plating: Tin Tolerance: 0.05 % Military Standard: Not Composition: Thick Film Height: 600 µm Resistance: 0 Ω Width: 3.2 mm Categories: Chip Resistor - Surface Mount Case / Package: 2512 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Depth: 3.2 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 2512 Max Operating Temperature: 155 °C Case Code (Metric): 6432
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-1TY0R00U - 1133817-ERJ-1TY0R00U - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-1TY0R00U
1133817-ERJ-1TY0R00U
Chip Resistor - Surface Mount - ERJ-1TY0R00U 1133817-ERJ-1TY0R00U
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1133817-ERJ-1TY0R00U Termination: SMD/SMT Length: 6.4 mm Contact Plating: Tin Tolerance: 0.05 % Military Standard: Not Composition: Thick Film Height: 600 µm Resistance: 0 Ω Width: 3.2 mm Categories: Chip Resistor - Surface Mount Case / Package: 2512 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Depth: 3.2 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 2512 Max Operating Temperature: 155 °C Case Code (Metric): 6432

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1133817-ERJ-1TY0R00U
Termination: SMD/SMT
Length: 6.4 mm
Contact Plating: Tin
Tolerance: 0.05 %
Military Standard: Not
Composition: Thick Film
Height: 600 µm
Resistance: 0 Ω
Width: 3.2 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 2512
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Depth: 3.2 mm
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 2512
Max Operating Temperature: 155 °C
Case Code (Metric): 6432

Buy Now
SMD 1W Resistor - 52-ERJ-1TY0R00U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W Resistor
52-ERJ-1TY0R00U
SMD 1W Resistor 52-ERJ-1TY0R00U
RES SMD ZERO OHM 1W 2512 Product overview: ERJ-1TY0R00U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1TY0R00U can be used for catalog matching and distributor lookup.

RES SMD ZERO OHM 1W 2512 Product overview: ERJ-1TY0R00U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1TY0R00U can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 1133817-ERJ-1TY0R00U 52-ERJ-1TY0R00U
Product Name Chip Resistor - Surface Mount - ERJ-1TY0R00U SMD 1W Resistor
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512 (6432 Metric)
Resistance Range 0.0 ohms 0.0 ohms
Tolerance 0.0500 +/- %
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details