Panasonic SMD 1W 200V Resistor ERJ-1TRSJR10U

Description
SMD Chip Resistor, 1W, 100mR, 5%, 2512, Thick Film, 200V Product overview: ERJ-1TRSJR10U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1TRSJR10U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMD Chip Resistor, 1W, 100mR, 5%, 2512, Thick Film, 200V Product overview: ERJ-1TRSJR10U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1TRSJR10U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1W 200V Resistor - 52-ERJ-1TRSJR10U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W 200V Resistor
52-ERJ-1TRSJR10U
SMD 1W 200V Resistor 52-ERJ-1TRSJR10U
SMD Chip Resistor, 1W, 100mR, 5%, 2512, Thick Film, 200V Product overview: ERJ-1TRSJR10U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1TRSJR10U can be used for catalog matching and distributor lookup.

SMD Chip Resistor, 1W, 100mR, 5%, 2512, Thick Film, 200V Product overview: ERJ-1TRSJR10U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1TRSJR10U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor, 0.1Ohm, 1W, 5%, Smd; Resistance Panasonic - 53W4049 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 0.1Ohm, 1W, 5%, Smd; Resistance Panasonic
53W4049
Resistor, 0.1Ohm, 1W, 5%, Smd; Resistance Panasonic 53W4049
RESISTOR, 0.1OHM, 1W, 5%, SMD; Resistance:0.1ohm; Product Range:ERJ1T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°CRoHS Compliant: Yes

RESISTOR, 0.1OHM, 1W, 5%, SMD; Resistance:0.1ohm; Product Range:ERJ1T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°CRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 0.1Ohm, 1W, 5%, Smd, Full Reel; Resistance Panasonic - 51W6602 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 0.1Ohm, 1W, 5%, Smd, Full Reel; Resistance Panasonic
51W6602
Resistor, 0.1Ohm, 1W, 5%, Smd, Full Reel; Resistance Panasonic 51W6602
RESISTOR, 0.1OHM, 1W, 5%, SMD, FULL REEL; Resistance:0.1ohm; Product Range:ERJ1T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:6.4mm RoHS Compliant: Yes

RESISTOR, 0.1OHM, 1W, 5%, SMD, FULL REEL; Resistance:0.1ohm; Product Range:ERJ1T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-1TRSJR10U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-1TRSJR10U
Chip Resistor - Surface Mount ERJ-1TRSJR10U
RES 0.1 OHM 5% 1W 2512

RES 0.1 OHM 5% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 52-ERJ-1TRSJR10U 53W4049 51W6602 ERJ-1TRSJR10U
Product Name SMD 1W 200V Resistor Resistor, 0.1Ohm, 1W, 5%, Smd; Resistance Panasonic Resistor, 0.1Ohm, 1W, 5%, Smd, Full Reel; Resistance Panasonic Chip Resistor - Surface Mount
Technology / Construction THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 0.1000 ohms 0.1000 ohms 0.1000 ohms 1.00E8 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details