Panasonic Resistor, 0.22Ohm, 1W, 5%, Smd, Full Reel; Resistance Panasonic ERJ-1TRQJR22U

Description
RESISTOR, 0.22OHM, 1W, 5%, SMD, FULL REEL; Resistance:0.22ohm; Product Range:ERJ1T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:6.4mm RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 0.22OHM, 1W, 5%, SMD, FULL REEL; Resistance:0.22ohm; Product Range:ERJ1T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:6.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 0.22Ohm, 1W, 5%, Smd, Full Reel; Resistance Panasonic - 51W6559 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 0.22Ohm, 1W, 5%, Smd, Full Reel; Resistance Panasonic
51W6559
Resistor, 0.22Ohm, 1W, 5%, Smd, Full Reel; Resistance Panasonic 51W6559
RESISTOR, 0.22OHM, 1W, 5%, SMD, FULL REEL; Resistance:0.22ohm; Product Range:ERJ1T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:6.4mm RoHS Compliant: Yes

RESISTOR, 0.22OHM, 1W, 5%, SMD, FULL REEL; Resistance:0.22ohm; Product Range:ERJ1T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 51W6559
Product Name Resistor, 0.22Ohm, 1W, 5%, Smd, Full Reel; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 0.2200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614350-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127 ohms
View Details
2 suppliers