Panasonic Chip Resistor - Surface Mount - ERJ-1TRQJ2R2U ERJ-1TRQJ2R2U

Description
Manufacturer: Panasonic Win Source Part Number: 918562-ERJ-1TRQJ2R2U Series: ERJ-1TR Operating Temperature Range: -55°C ~ 155°C Features: 2.2 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Thick Film Package: 2512 (6432 Metric) Package: Reel - TR Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: PT2.2UDKR-NDR, 2266-ERJ-1TRQJ2R2U, ERJ1TRQJ2R2U, PT2.2UCT, PT2.2UCT-NDR, PT2.2UDKR, PT2.2UTR, PT2.2UTR-NDR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 918562-ERJ-1TRQJ2R2U Series: ERJ-1TR Operating Temperature Range: -55°C ~ 155°C Features: 2.2 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Thick Film Package: 2512 (6432 Metric) Package: Reel - TR Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: PT2.2UDKR-NDR, 2266-ERJ-1TRQJ2R2U, ERJ1TRQJ2R2U, PT2.2UCT, PT2.2UCT-NDR, PT2.2UDKR, PT2.2UTR, PT2.2UTR-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-1TRQJ2R2U
918562-ERJ-1TRQJ2R2U
Chip Resistor - Surface Mount - ERJ-1TRQJ2R2U 918562-ERJ-1TRQJ2R2U
Manufacturer: Panasonic Win Source Part Number: 918562-ERJ-1TRQJ2R2U Series: ERJ-1TR Operating Temperature Range: -55°C ~ 155°C Features: 2.2 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Thick Film Package: 2512 (6432 Metric) Package: Reel - TR Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: PT2.2UDKR-NDR, 2266-ERJ-1TRQJ2R2U, ERJ1TRQJ2R2U, PT2.2UCT, PT2.2UCT-NDR, PT2.2UDKR, PT2.2UTR, PT2.2UTR-NDR

Manufacturer: Panasonic
Win Source Part Number: 918562-ERJ-1TRQJ2R2U
Series: ERJ-1TR
Operating Temperature Range: -55°C ~ 155°C
Features: 2.2 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Thick Film
Package: 2512 (6432 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 2512
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: PT2.2UDKR-NDR, 2266-ERJ-1TRQJ2R2U, ERJ1TRQJ2R2U, PT2.2UCT, PT2.2UCT-NDR, PT2.2UDKR, PT2.2UTR, PT2.2UTR-NDR

Buy Now Datasheet
SMD 2.2 Ohm 1W Resistor - 52-ERJ-1TRQJ2R2U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2 Ohm 1W Resistor
52-ERJ-1TRQJ2R2U
SMD 2.2 Ohm 1W Resistor 52-ERJ-1TRQJ2R2U
2.2 Ohm 5% 1W 2512 Thick Film SMD Resistor Product overview: ERJ-1TRQJ2R2U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.2 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1TRQJ2R2U can be used for catalog matching and distributor lookup.

2.2 Ohm 5% 1W 2512 Thick Film SMD Resistor Product overview: ERJ-1TRQJ2R2U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.2 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1TRQJ2R2U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 2R2, 5%, 1W, Thick Film, 2512; Resistance Panasonic - 57AK2097 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R2, 5%, 1W, Thick Film, 2512; Resistance Panasonic
57AK2097
Res, 2R2, 5%, 1W, Thick Film, 2512; Resistance Panasonic 57AK2097
RES, 2R2, 5%, 1W, THICK FILM, 2512; Resistance:2.2ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Product Range:ERJ 1TR Series RoHS Compliant: Yes

RES, 2R2, 5%, 1W, THICK FILM, 2512; Resistance:2.2ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Product Range:ERJ 1TR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 918562-ERJ-1TRQJ2R2U 52-ERJ-1TRQJ2R2U 57AK2097
Product Name Chip Resistor - Surface Mount - ERJ-1TRQJ2R2U SMD 2.2 Ohm 1W Resistor Res, 2R2, 5%, 1W, Thick Film, 2512; Resistance Panasonic
Technology / Construction MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F)
Resistance Range 2.2 ohms 2.2 ohms
Tolerance 5 +/- % 5 +/- %
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details