Panasonic Resistors - Chip Resistor - Surface Mount ERJ-1TRQJ1R0U

Description
RES SMD 1 OHM 5% 1W 2512
Datasheet
Description
RES SMD 1 OHM 5% 1W 2512
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-1TRQJ1R0U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
ERJ-1TRQJ1R0U
Resistors - Chip Resistor - Surface Mount ERJ-1TRQJ1R0U
RES SMD 1 OHM 5% 1W 2512

RES SMD 1 OHM 5% 1W 2512

Supplier's Site
Res, 1R, 5%, 1W, Thick Film, 2512; Resistance Panasonic - 51W6575 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 5%, 1W, Thick Film, 2512; Resistance Panasonic
51W6575
Res, 1R, 5%, 1W, Thick Film, 2512; Resistance Panasonic 51W6575
RES, 1R, 5%, 1W, THICK FILM, 2512; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Product Range:ERJ1TR Series RoHS Compliant: Yes

RES, 1R, 5%, 1W, THICK FILM, 2512; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Product Range:ERJ1TR Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R, 5%, 1W, Thick Film, 2512; Resistance Panasonic - 57AK2096 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 5%, 1W, Thick Film, 2512; Resistance Panasonic
57AK2096
Res, 1R, 5%, 1W, Thick Film, 2512; Resistance Panasonic 57AK2096
RES, 1R, 5%, 1W, THICK FILM, 2512; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Product Range:ERJ 1TR Series RoHS Compliant: Yes

RES, 1R, 5%, 1W, THICK FILM, 2512; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Product Range:ERJ 1TR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-1TRQJ1R0U 51W6575
Product Name Resistors - Chip Resistor - Surface Mount Res, 1R, 5%, 1W, Thick Film, 2512; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 (6432 Metric) 2512; 2512 [6432 Metric]
Resistance Range 1 ohms 1 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1614895-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9900 ohms
View Details
3 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R203JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details