Panasonic Thick Film Chip Resistor, 0.75 Ohm, 1W, 1%; Resistance Panasonic ERJ-1TRQFR75U

Description
THICK FILM CHIP RESISTOR, 0.75 OHM, 1W, 1%; Resistance:0.75ohm; Product Range:ERJ1T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.4mm RoHS Compliant: Yes
Datasheet
Description
THICK FILM CHIP RESISTOR, 0.75 OHM, 1W, 1%; Resistance:0.75ohm; Product Range:ERJ1T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip Resistor, 0.75 Ohm, 1W, 1%; Resistance Panasonic - 55T5985 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor, 0.75 Ohm, 1W, 1%; Resistance Panasonic
55T5985
Thick Film Chip Resistor, 0.75 Ohm, 1W, 1%; Resistance Panasonic 55T5985
THICK FILM CHIP RESISTOR, 0.75 OHM, 1W, 1%; Resistance:0.75ohm; Product Range:ERJ1T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.4mm RoHS Compliant: Yes

THICK FILM CHIP RESISTOR, 0.75 OHM, 1W, 1%; Resistance:0.75ohm; Product Range:ERJ1T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 55T5985
Product Name Thick Film Chip Resistor, 0.75 Ohm, 1W, 1%; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 0.7500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1363296 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R911JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details