Panasonic Thick Film Resistor, 0.68 Ohm, 1W, 1%; Resistance Panasonic ERJ-1TRQFR68U

Description
THICK FILM RESISTOR, 0.68 OHM, 1W, 1%; Resistance:0.68ohm; Product Range:ERJ1T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.4mm RoHS Compliant: Yes
Datasheet
Description
THICK FILM RESISTOR, 0.68 OHM, 1W, 1%; Resistance:0.68ohm; Product Range:ERJ1T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 0.68 Ohm, 1W, 1%; Resistance Panasonic - 15R1359 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.68 Ohm, 1W, 1%; Resistance Panasonic
15R1359
Thick Film Resistor, 0.68 Ohm, 1W, 1%; Resistance Panasonic 15R1359
THICK FILM RESISTOR, 0.68 OHM, 1W, 1%; Resistance:0.68ohm; Product Range:ERJ1T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.4mm RoHS Compliant: Yes

THICK FILM RESISTOR, 0.68 OHM, 1W, 1%; Resistance:0.68ohm; Product Range:ERJ1T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, R68, 1%, 1W, Thick Film, 2512; Resistance Panasonic - 57AK2081 - Newark, An Avnet Company
Chicago, IL, United States
Res, R68, 1%, 1W, Thick Film, 2512; Resistance Panasonic
57AK2081
Res, R68, 1%, 1W, Thick Film, 2512; Resistance Panasonic 57AK2081
RES, R68, 1%, 1W, THICK FILM, 2512; Resistance:0.68ohm; Product Range:ERJ1TR Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.4mm RoHS Compliant: Yes

RES, R68, 1%, 1W, THICK FILM, 2512; Resistance:0.68ohm; Product Range:ERJ1TR Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 15R1359
Product Name Thick Film Resistor, 0.68 Ohm, 1W, 1%; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 0.6800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1311315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers