Panasonic Res Thick Film 2512 0.62 Ohm 1% 1W ±200ppm/C Molded SMD Automotive Embossed T/R ERJ-1TRQFR62U

Description
Res Thick Film 2512 0.62 Ohm 1% 1W ±200ppm/C Molded SMD Automotive Embossed T/R
Description
Res Thick Film 2512 0.62 Ohm 1% 1W ±200ppm/C Molded SMD Automotive Embossed T/R

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 2512 0.62 Ohm 1% 1W ±200ppm/C Molded SMD Automotive Embossed T/R - 590-ERJ-1TRQFR62U - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 2512 0.62 Ohm 1% 1W ±200ppm/C Molded SMD Automotive Embossed T/R
590-ERJ-1TRQFR62U
Res Thick Film 2512 0.62 Ohm 1% 1W ±200ppm/C Molded SMD Automotive Embossed T/R 590-ERJ-1TRQFR62U
Res Thick Film 2512 0.62 Ohm 1% 1W ±200ppm/C Molded SMD Automotive Embossed T/R

Res Thick Film 2512 0.62 Ohm 1% 1W ±200ppm/C Molded SMD Automotive Embossed T/R

Supplier's Site
Thick Film Chip Resistor, 0.62 Ohm, 1W, 1%; Resistance Panasonic - 55T5984 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor, 0.62 Ohm, 1W, 1%; Resistance Panasonic
55T5984
Thick Film Chip Resistor, 0.62 Ohm, 1W, 1%; Resistance Panasonic 55T5984
THICK FILM CHIP RESISTOR, 0.62 OHM, 1W, 1%; Resistance:0.62ohm; Product Range:ERJ1T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.4mm RoHS Compliant: Yes

THICK FILM CHIP RESISTOR, 0.62 OHM, 1W, 1%; Resistance:0.62ohm; Product Range:ERJ1T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - ERJ-1TRQFR62U - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-1TRQFR62U
Resistors - Chip Resistor - Surface Mount ERJ-1TRQFR62U
RES 0.62 OHM 1% 1W 2512

RES 0.62 OHM 1% 1W 2512

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 590-ERJ-1TRQFR62U 55T5984 ERJ-1TRQFR62U
Product Name Res Thick Film 2512 0.62 Ohm 1% 1W ±200ppm/C Molded SMD Automotive Embossed T/R Thick Film Chip Resistor, 0.62 Ohm, 1W, 1%; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; Surface Mount 2512; 2512 [6432 Metric] 2512; 2512 (6432 Metric)
Resistance Range 0.6200 ohms 0.6200 ohms 0.6200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C156J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details