Panasonic SMD 0.56 Ohm 1W Resistor ERJ-1TRQFR56U

Description
0.56 Ohm 1% 1W 2512 SMD Thick Film Resistor Product overview: ERJ-1TRQFR56U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.56 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.56 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1TRQFR56U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0.56 Ohm 1% 1W 2512 SMD Thick Film Resistor Product overview: ERJ-1TRQFR56U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.56 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.56 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1TRQFR56U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.56 Ohm 1W Resistor - 52-ERJ-1TRQFR56U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.56 Ohm 1W Resistor
52-ERJ-1TRQFR56U
SMD 0.56 Ohm 1W Resistor 52-ERJ-1TRQFR56U
0.56 Ohm 1% 1W 2512 SMD Thick Film Resistor Product overview: ERJ-1TRQFR56U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.56 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.56 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1TRQFR56U can be used for catalog matching and distributor lookup.

0.56 Ohm 1% 1W 2512 SMD Thick Film Resistor Product overview: ERJ-1TRQFR56U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.56 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.56 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1TRQFR56U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Resistor, 0.56 Ohm, 1W, 1%; Resistance Panasonic - 15R1358 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.56 Ohm, 1W, 1%; Resistance Panasonic
15R1358
Thick Film Resistor, 0.56 Ohm, 1W, 1%; Resistance Panasonic 15R1358
THICK FILM RESISTOR, 0.56 OHM, 1W, 1%; Resistance:0.56ohm; Product Range:ERJ1T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Qualification:AEC-Q2 00 RoHS Compliant: Yes

THICK FILM RESISTOR, 0.56 OHM, 1W, 1%; Resistance:0.56ohm; Product Range:ERJ1T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Qualification:AEC-Q200 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52-ERJ-1TRQFR56U 15R1358
Product Name SMD 0.56 Ohm 1W Resistor Thick Film Resistor, 0.56 Ohm, 1W, 1%; Resistance Panasonic
Technology / Construction THICK FILM Thick Film (Chip)
Resistance Range 0.5600 ohms 0.5600 ohms
Tolerance 1 +/- % 1 +/- %
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1615866 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 50 ±ppm/°C
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers