Panasonic Res, R36, 1%, 1W, Thick Film, 2512; Resistance Panasonic ERJ-1TRQFR36U

Description
RES, R36, 1%, 1W, THICK FILM, 2512; Resistance:0.36ohm; Product Range:ERJ1TR Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.4mm RoHS Compliant: Yes
Description
RES, R36, 1%, 1W, THICK FILM, 2512; Resistance:0.36ohm; Product Range:ERJ1TR Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.4mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, R36, 1%, 1W, Thick Film, 2512; Resistance Panasonic - 55T5981 - Newark, An Avnet Company
Chicago, IL, United States
Res, R36, 1%, 1W, Thick Film, 2512; Resistance Panasonic
55T5981
Res, R36, 1%, 1W, Thick Film, 2512; Resistance Panasonic 55T5981
RES, R36, 1%, 1W, THICK FILM, 2512; Resistance:0.36ohm; Product Range:ERJ1TR Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.4mm RoHS Compliant: Yes

RES, R36, 1%, 1W, THICK FILM, 2512; Resistance:0.36ohm; Product Range:ERJ1TR Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 55T5981
Product Name Res, R36, 1%, 1W, Thick Film, 2512; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 0.3600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details