Panasonic SMD 0.33 Ohm 1W Resistor ERJ-1TRQFR33U

Description
SMD Current Sense Resistor, 0.33 Ohm, 1W, 1%, 2512, Thick Film Product overview: ERJ-1TRQFR33U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.33 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.33 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1TRQFR33U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMD Current Sense Resistor, 0.33 Ohm, 1W, 1%, 2512, Thick Film Product overview: ERJ-1TRQFR33U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.33 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.33 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1TRQFR33U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.33 Ohm 1W Resistor - 52-ERJ-1TRQFR33U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.33 Ohm 1W Resistor
52-ERJ-1TRQFR33U
SMD 0.33 Ohm 1W Resistor 52-ERJ-1TRQFR33U
SMD Current Sense Resistor, 0.33 Ohm, 1W, 1%, 2512, Thick Film Product overview: ERJ-1TRQFR33U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.33 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.33 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1TRQFR33U can be used for catalog matching and distributor lookup.

SMD Current Sense Resistor, 0.33 Ohm, 1W, 1%, 2512, Thick Film Product overview: ERJ-1TRQFR33U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.33 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.33 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1TRQFR33U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Resistor, 0.33 Ohm, 1W, 1%; Resistance Panasonic - 15R1355 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.33 Ohm, 1W, 1%; Resistance Panasonic
15R1355
Thick Film Resistor, 0.33 Ohm, 1W, 1%; Resistance Panasonic 15R1355
THICK FILM RESISTOR, 0.33 OHM, 1W, 1%; Resistance:0.33ohm; Product Range:ERJ1T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.4mm RoHS Compliant: Yes

THICK FILM RESISTOR, 0.33 OHM, 1W, 1%; Resistance:0.33ohm; Product Range:ERJ1T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52-ERJ-1TRQFR33U 15R1355
Product Name SMD 0.33 Ohm 1W Resistor Thick Film Resistor, 0.33 Ohm, 1W, 1%; Resistance Panasonic
Technology / Construction THICK FILM Thick Film (Chip)
Resistance Range 0.3300 ohms 0.3300 ohms
Tolerance 1 +/- % 1 +/- %
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R753JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details