Panasonic Thick Film Chip Resistor, 0.3 Ohm, 1W, 1%; Resistance Panasonic ERJ-1TRQFR30U

Description
THICK FILM CHIP RESISTOR, 0.3 OHM, 1W, 1%; Resistance:0.3ohm; Product Range:ERJ1T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.4mm RoHS Compliant: Yes
Datasheet
Description
THICK FILM CHIP RESISTOR, 0.3 OHM, 1W, 1%; Resistance:0.3ohm; Product Range:ERJ1T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip Resistor, 0.3 Ohm, 1W, 1%; Resistance Panasonic - 55T5980 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor, 0.3 Ohm, 1W, 1%; Resistance Panasonic
55T5980
Thick Film Chip Resistor, 0.3 Ohm, 1W, 1%; Resistance Panasonic 55T5980
THICK FILM CHIP RESISTOR, 0.3 OHM, 1W, 1%; Resistance:0.3ohm; Product Range:ERJ1T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.4mm RoHS Compliant: Yes

THICK FILM CHIP RESISTOR, 0.3 OHM, 1W, 1%; Resistance:0.3ohm; Product Range:ERJ1T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Chip Thick Film, 0.3 Ohm, 1W, 1%, Full Reel; Resistance Panasonic - 01X1463 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Chip Thick Film, 0.3 Ohm, 1W, 1%, Full Reel; Resistance Panasonic
01X1463
Resistor, Chip Thick Film, 0.3 Ohm, 1W, 1%, Full Reel; Resistance Panasonic 01X1463
RESISTOR, CHIP THICK FILM, 0.3 OHM, 1W, 1%, FULL REEL; Resistance:0.3ohm; Product Range:ERJ1T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film RoHS Compliant: Yes

RESISTOR, CHIP THICK FILM, 0.3 OHM, 1W, 1%, FULL REEL; Resistance:0.3ohm; Product Range:ERJ1T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 55T5980
Product Name Thick Film Chip Resistor, 0.3 Ohm, 1W, 1%; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 0.3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD475GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details