Panasonic Thick Film Chip Resistor, 0.24 Ohm, 1W, 1%; Resistance Panasonic ERJ-1TRQFR24U

Description
THICK FILM CHIP RESISTOR, 0.24 OHM, 1W, 1%; Resistance:0.24ohm; Product Range:ERJ1T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.4mm RoHS Compliant: Yes
Datasheet
Description
THICK FILM CHIP RESISTOR, 0.24 OHM, 1W, 1%; Resistance:0.24ohm; Product Range:ERJ1T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip Resistor, 0.24 Ohm, 1W, 1%; Resistance Panasonic - 55T5979 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor, 0.24 Ohm, 1W, 1%; Resistance Panasonic
55T5979
Thick Film Chip Resistor, 0.24 Ohm, 1W, 1%; Resistance Panasonic 55T5979
THICK FILM CHIP RESISTOR, 0.24 OHM, 1W, 1%; Resistance:0.24ohm; Product Range:ERJ1T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.4mm RoHS Compliant: Yes

THICK FILM CHIP RESISTOR, 0.24 OHM, 1W, 1%; Resistance:0.24ohm; Product Range:ERJ1T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 55T5979
Product Name Thick Film Chip Resistor, 0.24 Ohm, 1W, 1%; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 0.2400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567483P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers