Panasonic Chip Resistor - Surface Mount - ERJ-1TRQFR22U ERJ-1TRQFR22U

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1036966-ERJ-1TRQFR22 U Packaging: Reel - TR Features: Automotive AEC-Q200, Current Sense Height - Seated (Max): 0.028" (0.70mm) Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Power (Watts): 1W Resistance (Ohms): 0.22 Composition: Thick Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 2512 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1036966-ERJ-1TRQFR22 U Packaging: Reel - TR Features: Automotive AEC-Q200, Current Sense Height - Seated (Max): 0.028" (0.70mm) Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Power (Watts): 1W Resistance (Ohms): 0.22 Composition: Thick Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 2512 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-1TRQFR22U
1036966-ERJ-1TRQFR22U
Chip Resistor - Surface Mount - ERJ-1TRQFR22U 1036966-ERJ-1TRQFR22U
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1036966-ERJ-1TRQFR22 U Packaging: Reel - TR Features: Automotive AEC-Q200, Current Sense Height - Seated (Max): 0.028" (0.70mm) Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Power (Watts): 1W Resistance (Ohms): 0.22 Composition: Thick Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 2512 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1036966-ERJ-1TRQFR22U
Packaging: Reel - TR
Features: Automotive AEC-Q200, Current Sense
Height - Seated (Max): 0.028" (0.70mm)
Tolerance: ±1%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 1W
Resistance (Ohms): 0.22
Composition: Thick Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 2512
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD 0.22 Ohm 1W Resistor - 52-ERJ-1TRQFR22U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.22 Ohm 1W Resistor
52-ERJ-1TRQFR22U
SMD 0.22 Ohm 1W Resistor 52-ERJ-1TRQFR22U
0.22 Ohm 1W 1% 2512 SMD Thick Film Chip Resistor Product overview: ERJ-1TRQFR22U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.22 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.22 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1TRQFR22U can be used for catalog matching and distributor lookup.

0.22 Ohm 1W 1% 2512 SMD Thick Film Chip Resistor Product overview: ERJ-1TRQFR22U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.22 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.22 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1TRQFR22U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-1TRQFR22U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-1TRQFR22U
Chip Resistor - Surface Mount ERJ-1TRQFR22U
RES 0.22 OHM 1% 1W 2512

RES 0.22 OHM 1% 1W 2512

Supplier's Site Datasheet
RES 0.22 OHM 1% 1W 2512 - 590-ERJ-1TRQFR22U - Utmel Electronic Limited
Hong Kong, China
RES 0.22 OHM 1% 1W 2512
590-ERJ-1TRQFR22U
RES 0.22 OHM 1% 1W 2512 590-ERJ-1TRQFR22U
RES 0.22 OHM 1% 1W 2512

RES 0.22 OHM 1% 1W 2512

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 1036966-ERJ-1TRQFR22U 52-ERJ-1TRQFR22U ERJ-1TRQFR22U 590-ERJ-1TRQFR22U
Product Name Chip Resistor - Surface Mount - ERJ-1TRQFR22U SMD 0.22 Ohm 1W Resistor Chip Resistor - Surface Mount RES 0.22 OHM 1% 1W 2512
Technology / Construction MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip); Thick Film
Resistance Range 0.2200 ohms 0.2200 ohms 0.2200 ohms 0.2200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 1 watts 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through-Hole Resistors - 1-1623719-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 470 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details