Panasonic Thick Film Resistor, 8.2 Ohm, 1W, 1%; Resistance Panasonic ERJ-1TRQF8R2U

Description
THICK FILM RESISTOR, 8.2 OHM, 1W, 1%; Resistance:8.2ohm; Product Range:ERJ1T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.4mm RoHS Compliant: Yes
Description
THICK FILM RESISTOR, 8.2 OHM, 1W, 1%; Resistance:8.2ohm; Product Range:ERJ1T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.4mm RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Panasonic ERJ 1TR series thick film chip resistor has a resistance value of 8.2 ohms with a tolerance of ±1%. It is rated for a power dissipation of 1 watt and comes in a 2512 package size (6432 metric). This resistor is designed for current sensing applications and is compliant with RoHS standards. The product features a robust thick film construction, ensuring reliability in various electronic applications. It is suitable for both reflow and flow soldering processes, making it versatile for different manufacturing environments. The resistor's specifications align with industry standards, including IEC 60115-8 and AEC-Q200 compliance, indicating its suitability for automotive and other high-reliability applications.

Datasheet Summary
Powered by GS/AI

The Panasonic ERJ 1TR series thick film chip resistor has a resistance value of 8.2 ohms with a tolerance of ±1%. It is rated for a power dissipation of 1 watt and comes in a 2512 package size (6432 metric). This resistor is designed for current sensing applications and is compliant with RoHS standards. The product features a robust thick film construction, ensuring reliability in various electronic applications. It is suitable for both reflow and flow soldering processes, making it versatile for different manufacturing environments. The resistor's specifications align with industry standards, including IEC 60115-8 and AEC-Q200 compliance, indicating its suitability for automotive and other high-reliability applications.

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 8.2 Ohm, 1W, 1%; Resistance Panasonic - 15R1372 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 8.2 Ohm, 1W, 1%; Resistance Panasonic
15R1372
Thick Film Resistor, 8.2 Ohm, 1W, 1%; Resistance Panasonic 15R1372
THICK FILM RESISTOR, 8.2 OHM, 1W, 1%; Resistance:8.2ohm; Product Range:ERJ1T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.4mm RoHS Compliant: Yes

THICK FILM RESISTOR, 8.2 OHM, 1W, 1%; Resistance:8.2ohm; Product Range:ERJ1T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site
Res, 8R2, 1%, 1W, Thick Film, 2512; Resistance Panasonic - 57AK2092 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8R2, 1%, 1W, Thick Film, 2512; Resistance Panasonic
57AK2092
Res, 8R2, 1%, 1W, Thick Film, 2512; Resistance Panasonic 57AK2092
RES, 8R2, 1%, 1W, THICK FILM, 2512; Resistance:8.2ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Product Range:ERJ 1TR Series RoHS Compliant: Yes

RES, 8R2, 1%, 1W, THICK FILM, 2512; Resistance:8.2ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Product Range:ERJ 1TR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 15R1372 57AK2092
Product Name Thick Film Resistor, 8.2 Ohm, 1W, 1%; Resistance Panasonic Res, 8R2, 1%, 1W, Thick Film, 2512; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric] 2512; 2512 [6432 Metric]
Resistance Range 8.2 ohms 8.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details