Panasonic Res, 6R2, 1%, 1W, Thick Film, 2512; Resistance Panasonic ERJ-1TRQF6R2U

Description
RES, 6R2, 1%, 1W, THICK FILM, 2512; Resistance:6.2ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Product Range:ERJ1TR Series RoHS Compliant: Yes
Datasheet
Description
RES, 6R2, 1%, 1W, THICK FILM, 2512; Resistance:6.2ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Product Range:ERJ1TR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6R2, 1%, 1W, Thick Film, 2512; Resistance Panasonic - 55T5996 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6R2, 1%, 1W, Thick Film, 2512; Resistance Panasonic
55T5996
Res, 6R2, 1%, 1W, Thick Film, 2512; Resistance Panasonic 55T5996
RES, 6R2, 1%, 1W, THICK FILM, 2512; Resistance:6.2ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Product Range:ERJ1TR Series RoHS Compliant: Yes

RES, 6R2, 1%, 1W, THICK FILM, 2512; Resistance:6.2ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Product Range:ERJ1TR Series RoHS Compliant: Yes

Supplier's Site
Res, 6R2, 1%, 1W, Thick Film, 2512; Resistance Panasonic - 57AK2090 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6R2, 1%, 1W, Thick Film, 2512; Resistance Panasonic
57AK2090
Res, 6R2, 1%, 1W, Thick Film, 2512; Resistance Panasonic 57AK2090
RES, 6R2, 1%, 1W, THICK FILM, 2512; Resistance:6.2ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Product Range:ERJ 1TR Series RoHS Compliant: Yes

RES, 6R2, 1%, 1W, THICK FILM, 2512; Resistance:6.2ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Product Range:ERJ 1TR Series RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-1TRQF6R2U - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-1TRQF6R2U
Resistors - Chip Resistor - Surface Mount ERJ-1TRQF6R2U
RES SMD 6.2 OHM 1% 1W 2512

RES SMD 6.2 OHM 1% 1W 2512

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 55T5996 ERJ-1TRQF6R2U
Product Name Res, 6R2, 1%, 1W, Thick Film, 2512; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric] 2512; 2512 (6432 Metric)
Resistance Range 6.2 ohms 6.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JTTD1005FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chip Resistor - Surface Mount - RL73N1HR68FTDF-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details