Panasonic Thick Film Resistor, 4.7Ohm, 1W, +/-1%; Resistance Panasonic ERJ-1TRQF4R7U

Description
THICK FILM RESISTOR, 4.7OHM, 1W, +/-1%; Resistance:4.7ohm; Product Range:ERJ1T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.4mm RoHS Compliant: Yes
Datasheet
Description
THICK FILM RESISTOR, 4.7OHM, 1W, +/-1%; Resistance:4.7ohm; Product Range:ERJ1T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 4.7Ohm, 1W, +/-1%; Resistance Panasonic - 53W8358 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 4.7Ohm, 1W, +/-1%; Resistance Panasonic
53W8358
Thick Film Resistor, 4.7Ohm, 1W, +/-1%; Resistance Panasonic 53W8358
THICK FILM RESISTOR, 4.7OHM, 1W, +/-1%; Resistance:4.7ohm; Product Range:ERJ1T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.4mm RoHS Compliant: Yes

THICK FILM RESISTOR, 4.7OHM, 1W, +/-1%; Resistance:4.7ohm; Product Range:ERJ1T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 4.7Ohm, 1W, +/-1%, Full Reel; Resistance Panasonic - 53W8443 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 4.7Ohm, 1W, +/-1%, Full Reel; Resistance Panasonic
53W8443
Thick Film Resistor, 4.7Ohm, 1W, +/-1%, Full Reel; Resistance Panasonic 53W8443
THICK FILM RESISTOR, 4.7OHM, 1W, +/-1%, FULL REEL; Resistance:4.7ohm; Product Range:ERJ1T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film RoHS Compliant: Yes

THICK FILM RESISTOR, 4.7OHM, 1W, +/-1%, FULL REEL; Resistance:4.7ohm; Product Range:ERJ1T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 53W8358
Product Name Thick Film Resistor, 4.7Ohm, 1W, +/-1%; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 4.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details