Panasonic Automotive SMD 2.2 Ohm 1W Resistor ERJ-1TRQF2R2U

Description
2.2 Ohm 1% 1W 2512 SMD Chip Resistor, Thick Film, AEC-Q200 Product overview: ERJ-1TRQF2R2U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 2.2 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 2.2 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1TRQF2R2U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2.2 Ohm 1% 1W 2512 SMD Chip Resistor, Thick Film, AEC-Q200 Product overview: ERJ-1TRQF2R2U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 2.2 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 2.2 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1TRQF2R2U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 2.2 Ohm 1W Resistor - 52-ERJ-1TRQF2R2U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 2.2 Ohm 1W Resistor
52-ERJ-1TRQF2R2U
Automotive SMD 2.2 Ohm 1W Resistor 52-ERJ-1TRQF2R2U
2.2 Ohm 1% 1W 2512 SMD Chip Resistor, Thick Film, AEC-Q200 Product overview: ERJ-1TRQF2R2U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 2.2 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 2.2 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1TRQF2R2U can be used for catalog matching and distributor lookup.

2.2 Ohm 1% 1W 2512 SMD Chip Resistor, Thick Film, AEC-Q200 Product overview: ERJ-1TRQF2R2U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 2.2 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 2.2 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1TRQF2R2U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Resistor, 2.2 Ohm, 1W, 1%; Resistance Panasonic - 15R1365 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 2.2 Ohm, 1W, 1%; Resistance Panasonic
15R1365
Thick Film Resistor, 2.2 Ohm, 1W, 1%; Resistance Panasonic 15R1365
THICK FILM RESISTOR, 2.2 OHM, 1W, 1%; Resistance:2.2ohm; Product Range:ERJ1T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.4mm RoHS Compliant: Yes

THICK FILM RESISTOR, 2.2 OHM, 1W, 1%; Resistance:2.2ohm; Product Range:ERJ1T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor Thick Film, 2.2 Ohm, 1W, 1%, Full Reel; Resistance Panasonic - 01X1465 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Thick Film, 2.2 Ohm, 1W, 1%, Full Reel; Resistance Panasonic
01X1465
Resistor Thick Film, 2.2 Ohm, 1W, 1%, Full Reel; Resistance Panasonic 01X1465
RESISTOR THICK FILM, 2.2 OHM, 1W, 1%, FULL REEL; Resistance:2.2ohm; Product Range:ERJ1T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film RoHS Compliant: Yes

RESISTOR THICK FILM, 2.2 OHM, 1W, 1%, FULL REEL; Resistance:2.2ohm; Product Range:ERJ1T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52-ERJ-1TRQF2R2U 15R1365
Product Name Automotive SMD 2.2 Ohm 1W Resistor Thick Film Resistor, 2.2 Ohm, 1W, 1%; Resistance Panasonic
Technology / Construction THICK FILM Thick Film (Chip)
Resistance Range 2.2 ohms 2.2 ohms
Tolerance 1 +/- % 1 +/- %
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details