Panasonic Thick Film Resistor, 1.8 Ohm, 1W, 1%; Resistance Panasonic ERJ-1TRQF1R8U

Description
THICK FILM RESISTOR, 1.8 OHM, 1W, 1%; Resistance:1.8ohm; Product Range:ERJ1T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.4mm RoHS Compliant: Yes
Datasheet
Description
THICK FILM RESISTOR, 1.8 OHM, 1W, 1%; Resistance:1.8ohm; Product Range:ERJ1T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 1.8 Ohm, 1W, 1%; Resistance Panasonic - 15R1364 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 1.8 Ohm, 1W, 1%; Resistance Panasonic
15R1364
Thick Film Resistor, 1.8 Ohm, 1W, 1%; Resistance Panasonic 15R1364
THICK FILM RESISTOR, 1.8 OHM, 1W, 1%; Resistance:1.8ohm; Product Range:ERJ1T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.4mm RoHS Compliant: Yes

THICK FILM RESISTOR, 1.8 OHM, 1W, 1%; Resistance:1.8ohm; Product Range:ERJ1T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 15R1364
Product Name Thick Film Resistor, 1.8 Ohm, 1W, 1%; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 1.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details