Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 8.2 Kohm, 1 W, 1%, 200 V Rohs Compliant Panasonic ERJ-1TNF8201U

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 8.2 kohm, 1 W, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 8.2 kohm, 1 W, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 8.2 Kohm, 1 W, 1%, 200 V Rohs Compliant Panasonic - 51W6471 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 8.2 Kohm, 1 W, 1%, 200 V Rohs Compliant Panasonic
51W6471
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 8.2 Kohm, 1 W, 1%, 200 V Rohs Compliant Panasonic 51W6471
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 8.2 kohm, 1 W, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 8.2 kohm, 1 W, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 51W6471
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 8.2 Kohm, 1 W, 1%, 200 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C181J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details