Panasonic SMD 1W 200V Resistor ERJ-1TNF5102U

Description
51kR 1% 1W 200V 2512 SMD Thick Film Resistor Product overview: ERJ-1TNF5102U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1TNF5102U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
51kR 1% 1W 200V 2512 SMD Thick Film Resistor Product overview: ERJ-1TNF5102U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1TNF5102U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1W 200V Resistor - 52-ERJ-1TNF5102U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W 200V Resistor
52-ERJ-1TNF5102U
SMD 1W 200V Resistor 52-ERJ-1TNF5102U
51kR 1% 1W 200V 2512 SMD Thick Film Resistor Product overview: ERJ-1TNF5102U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1TNF5102U can be used for catalog matching and distributor lookup.

51kR 1% 1W 200V 2512 SMD Thick Film Resistor Product overview: ERJ-1TNF5102U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1TNF5102U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 52-ERJ-1TNF5102U
Product Name SMD 1W 200V Resistor
Resistance Range 51000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1623708-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1.00E9 ohms
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details