RES SMD 2.67K OHM 1% 1W 2512
RES SMD 2.67K OHM 1% 1W 2512
| ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Chip Resistors | Resistors |
| Product Number | ERJ-1TNF2671U | ERJ-1TNF2671U |
| Product Name | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 2670 ohms | 2670 ohms |
| Tolerance | 1 +/- % | 1 +/- % |