Panasonic Res, Thick Film, 20R, 1%, 1W, 2512; Resistance Panasonic ERJ-1TNF20R0U

Description
RES, THICK FILM, 20R, 1%, 1W, 2512; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 20R, 1%, 1W, 2512; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 20R, 1%, 1W, 2512; Resistance Panasonic - 53W4045 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 20R, 1%, 1W, 2512; Resistance Panasonic
53W4045
Res, Thick Film, 20R, 1%, 1W, 2512; Resistance Panasonic 53W4045
RES, THICK FILM, 20R, 1%, 1W, 2512; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 20R, 1%, 1W, 2512; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 20R, 1%, 1W, 2512, Reel; Resistance Panasonic - 51W6108 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 20R, 1%, 1W, 2512, Reel; Resistance Panasonic
51W6108
Res, Thick Film, 20R, 1%, 1W, 2512, Reel; Resistance Panasonic 51W6108
RES, THICK FILM, 20R, 1%, 1W, 2512, REEL; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 20R, 1%, 1W, 2512, REEL; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 53W4045
Product Name Res, Thick Film, 20R, 1%, 1W, 2512; Resistance Panasonic
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details