Panasonic OEM Parts - OEM Parts (C - E) - ERJ-1RHD1202C ERJ-1RHD1202C

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057647-ERJ-1RHD1202 C Length: 600 µm Mounting: SMD (SMT) Tolerance: 0.5 % Military Standard: Not Composition: Thick Film Resistance: 12 kΩ Power Rating: 50 mW Categories: OEM Parts(C-E) Case / Package: 0201 Alternative Parts (Cross-Reference): RE0201DRE0712KL; RC0201FR-0712KL; ERJ-1GNF1202C; ERJ-1GEF1202C; RC0201JR-0712KL; ERJ-1GEJ123CERJ1RHD1 202C; ERJ1RHD1202C.; Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 300 µm RoHS: Non-Compliant Min Operating Temperature: -55 °C
Request a Quote
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057647-ERJ-1RHD1202 C Length: 600 µm Mounting: SMD (SMT) Tolerance: 0.5 % Military Standard: Not Composition: Thick Film Resistance: 12 kΩ Power Rating: 50 mW Categories: OEM Parts(C-E) Case / Package: 0201 Alternative Parts (Cross-Reference): RE0201DRE0712KL; RC0201FR-0712KL; ERJ-1GNF1202C; ERJ-1GEF1202C; RC0201JR-0712KL; ERJ-1GEJ123CERJ1RHD1 202C; ERJ1RHD1202C.; Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 300 µm RoHS: Non-Compliant Min Operating Temperature: -55 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (C - E) - ERJ-1RHD1202C - 1057647-ERJ-1RHD1202C - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (C - E) - ERJ-1RHD1202C
1057647-ERJ-1RHD1202C
OEM Parts - OEM Parts (C - E) - ERJ-1RHD1202C 1057647-ERJ-1RHD1202C
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057647-ERJ-1RHD1202 C Length: 600 µm Mounting: SMD (SMT) Tolerance: 0.5 % Military Standard: Not Composition: Thick Film Resistance: 12 kΩ Power Rating: 50 mW Categories: OEM Parts(C-E) Case / Package: 0201 Alternative Parts (Cross-Reference): RE0201DRE0712KL; RC0201FR-0712KL; ERJ-1GNF1202C; ERJ-1GEF1202C; RC0201JR-0712KL; ERJ-1GEJ123CERJ1RHD1 202C; ERJ1RHD1202C.; Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 300 µm RoHS: Non-Compliant Min Operating Temperature: -55 °C

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057647-ERJ-1RHD1202C
Length: 600 µm
Mounting: SMD (SMT)
Tolerance: 0.5 %
Military Standard: Not
Composition: Thick Film
Resistance: 12 kΩ
Power Rating: 50 mW
Categories: OEM Parts(C-E)
Case / Package: 0201
Alternative Parts (Cross-Reference): RE0201DRE0712KL; RC0201FR-0712KL; ERJ-1GNF1202C; ERJ-1GEF1202C; RC0201JR-0712KL; ERJ-1GEJ123CERJ1RHD1202C; ERJ1RHD1202C.;
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 300 µm
RoHS: Non-Compliant
Min Operating Temperature: -55 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1057647-ERJ-1RHD1202C
Product Name OEM Parts - OEM Parts (C - E) - ERJ-1RHD1202C
Unlock Full Specs
to access all available technical data