Panasonic SMD 20W Resistor ERJ-1RHD1002C

Description
RES SMD 10K OHM 0.5% 1/20W 0201 Product overview: ERJ-1RHD1002C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1RHD1002C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 10K OHM 0.5% 1/20W 0201 Product overview: ERJ-1RHD1002C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1RHD1002C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 20W Resistor - 52-ERJ-1RHD1002C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 20W Resistor
52-ERJ-1RHD1002C
SMD 20W Resistor 52-ERJ-1RHD1002C
RES SMD 10K OHM 0.5% 1/20W 0201 Product overview: ERJ-1RHD1002C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1RHD1002C can be used for catalog matching and distributor lookup.

RES SMD 10K OHM 0.5% 1/20W 0201 Product overview: ERJ-1RHD1002C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1RHD1002C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-1RHD1002C
1042863-ERJ-1RHD1002C
Chip Resistor - Surface Mount - ERJ-1RHD1002C 1042863-ERJ-1RHD1002C
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1042863-ERJ-1RHD1002 C Packaging: Reel - TR Height - Seated (Max): 0.010" (0.26mm) Tolerance: ±0.5% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.05W, 1/20W Resistance (Ohms): 10k Composition: Thick Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0201 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 15k pcs

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1042863-ERJ-1RHD1002C
Packaging: Reel - TR
Height - Seated (Max): 0.010" (0.26mm)
Tolerance: ±0.5%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.05W, 1/20W
Resistance (Ohms): 10k
Composition: Thick Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0201
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 15k pcs

Buy Now Datasheet
Thick Film Chip Res, 0201, 1/20W 0.5% Rohs Compliant Panasonic - 51W5936 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Res, 0201, 1/20W 0.5% Rohs Compliant Panasonic
51W5936
Thick Film Chip Res, 0201, 1/20W 0.5% Rohs Compliant Panasonic 51W5936
THICK FILM CHIP RES, 0201, 1/20W 0.5% ROHS COMPLIANT: YES

THICK FILM CHIP RES, 0201, 1/20W 0.5% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-1RHD1002C 1042863-ERJ-1RHD1002C 51W5936
Product Name SMD 20W Resistor Chip Resistor - Surface Mount - ERJ-1RHD1002C Thick Film Chip Res, 0201, 1/20W 0.5% Rohs Compliant Panasonic
Technology / Construction Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201 (0603 Metric) 0201
Resistance Range 10000 ohms 10000 ohms
Power Rating 0.0500 watts 0.0500 watts
Operating DC Voltage 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details