Panasonic Thickfilmchipresistor 0201 5%,halogenfre Rohs Compliant Panasonic ERJ-1GNJ5R6C

Description
THICKFILMCHIPRESISTO R 0201 5%,HALOGENFRE ROHS COMPLIANT: YES
Description
THICKFILMCHIPRESISTO R 0201 5%,HALOGENFRE ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Thick Film Chip Resistor 0201 from Panasonic, part number 51W5886, features a resistance tolerance of ±5% and is compliant with RoHS regulations. This resistor is designed for high reliability, utilizing a metal glaze thick film resistive element with three layers of electrodes. It is suitable for both reflow and flow soldering processes and is compatible with placement machines, with taping packaging available for ease of handling. The product is AEC-Q200 compliant, making it suitable for automotive applications. It operates within a temperature range of -55°C to +155°C and has a rated power of 0.05 W at 70°C. The resistor is available in various resistance values ranging from 1 Ω to 10 MΩ. Proper storage conditions are recommended to maintain performance, and precautions should be taken during mounting to avoid mechanical stress.

Datasheet Summary
Powered by GS/AI

The Thick Film Chip Resistor 0201 from Panasonic, part number 51W5886, features a resistance tolerance of ±5% and is compliant with RoHS regulations. This resistor is designed for high reliability, utilizing a metal glaze thick film resistive element with three layers of electrodes. It is suitable for both reflow and flow soldering processes and is compatible with placement machines, with taping packaging available for ease of handling. The product is AEC-Q200 compliant, making it suitable for automotive applications. It operates within a temperature range of -55°C to +155°C and has a rated power of 0.05 W at 70°C. The resistor is available in various resistance values ranging from 1 Ω to 10 MΩ. Proper storage conditions are recommended to maintain performance, and precautions should be taken during mounting to avoid mechanical stress.

Suppliers

Company
Product
Description
Supplier Links
Thickfilmchipresistor 0201 5%,halogenfre Rohs Compliant Panasonic - 51W5886 - Newark, An Avnet Company
Chicago, IL, United States
Thickfilmchipresistor 0201 5%,halogenfre Rohs Compliant Panasonic
51W5886
Thickfilmchipresistor 0201 5%,halogenfre Rohs Compliant Panasonic 51W5886
THICKFILMCHIPRESISTO R 0201 5%,HALOGENFRE ROHS COMPLIANT: YES

THICKFILMCHIPRESISTOR 0201 5%,HALOGENFRE ROHS COMPLIANT: YES

Supplier's Site Datasheet
Thickfilmchipresistor 0201 5%,halogenfre Rohs Compliant Panasonic - 57AK2066 - Newark, An Avnet Company
Chicago, IL, United States
Thickfilmchipresistor 0201 5%,halogenfre Rohs Compliant Panasonic
57AK2066
Thickfilmchipresistor 0201 5%,halogenfre Rohs Compliant Panasonic 57AK2066
THICKFILMCHIPRESISTO R 0201 5%,HALOGENFRE ROHS COMPLIANT: YES

THICKFILMCHIPRESISTOR 0201 5%,HALOGENFRE ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 51W5886
Product Name Thickfilmchipresistor 0201 5%,halogenfre Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details