Panasonic Chip Resistor - Surface Mount ERJ-1GNJ515C

Description
RES SMD 5.1M OHM 5% 1/20W 0201
Datasheet
Description
RES SMD 5.1M OHM 5% 1/20W 0201
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-1GNJ515C - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-1GNJ515C
Chip Resistor - Surface Mount ERJ-1GNJ515C
RES SMD 5.1M OHM 5% 1/20W 0201

RES SMD 5.1M OHM 5% 1/20W 0201

Supplier's Site Datasheet
Thickfilmchipresistor 0201 5%,halogenfre Rohs Compliant Panasonic - 51W5892 - Newark, An Avnet Company
Chicago, IL, United States
Thickfilmchipresistor 0201 5%,halogenfre Rohs Compliant Panasonic
51W5892
Thickfilmchipresistor 0201 5%,halogenfre Rohs Compliant Panasonic 51W5892
THICKFILMCHIPRESISTO R 0201 5%,HALOGENFRE ROHS COMPLIANT: YES

THICKFILMCHIPRESISTOR 0201 5%,HALOGENFRE ROHS COMPLIANT: YES

Supplier's Site Datasheet
Thickfilmchipresistor 0201 5%,halogenfre Rohs Compliant Panasonic - 57AK2071 - Newark, An Avnet Company
Chicago, IL, United States
Thickfilmchipresistor 0201 5%,halogenfre Rohs Compliant Panasonic
57AK2071
Thickfilmchipresistor 0201 5%,halogenfre Rohs Compliant Panasonic 57AK2071
THICKFILMCHIPRESISTO R 0201 5%,HALOGENFRE ROHS COMPLIANT: YES

THICKFILMCHIPRESISTOR 0201 5%,HALOGENFRE ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-1GNJ515C 51W5892
Product Name Chip Resistor - Surface Mount Thickfilmchipresistor 0201 5%,halogenfre Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip)
Resistance Range 0.0051 ohms
Tolerance 5 +/- %
Temperature Coefficient -2.67 ±ppm/°C
Power Rating 0.0500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1249348 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers