Panasonic Thickfilmchipresistor 0201 5%,halogenfre Rohs Compliant Panasonic ERJ-1GNJ512C

Description
THICKFILMCHIPRESISTO R 0201 5%,HALOGENFRE ROHS COMPLIANT: YES
Description
THICKFILMCHIPRESISTO R 0201 5%,HALOGENFRE ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Thick Film Chip Resistor 0201 from Panasonic, part number 51W5889, features a resistance tolerance of ±5% and is compliant with RoHS and halogen-free standards. It is designed for high reliability with a metal glaze thick film resistive element and three layers of electrodes. This component is suitable for both reflow and flow soldering processes and is compatible with placement machines, available in various packaging methods including punched and embossed carrier taping. The resistor operates within a temperature range of -55°C to +155°C and has a rated power of 0.05 W at 70°C. It is AEC-Q200 compliant, making it suitable for automotive applications. The product is intended for use in a variety of electronic applications where compact size and reliability are critical.

Datasheet Summary
Powered by GS/AI

The Thick Film Chip Resistor 0201 from Panasonic, part number 51W5889, features a resistance tolerance of ±5% and is compliant with RoHS and halogen-free standards. It is designed for high reliability with a metal glaze thick film resistive element and three layers of electrodes. This component is suitable for both reflow and flow soldering processes and is compatible with placement machines, available in various packaging methods including punched and embossed carrier taping. The resistor operates within a temperature range of -55°C to +155°C and has a rated power of 0.05 W at 70°C. It is AEC-Q200 compliant, making it suitable for automotive applications. The product is intended for use in a variety of electronic applications where compact size and reliability are critical.

Suppliers

Company
Product
Description
Supplier Links
Thickfilmchipresistor 0201 5%,halogenfre Rohs Compliant Panasonic - 51W5889 - Newark, An Avnet Company
Chicago, IL, United States
Thickfilmchipresistor 0201 5%,halogenfre Rohs Compliant Panasonic
51W5889
Thickfilmchipresistor 0201 5%,halogenfre Rohs Compliant Panasonic 51W5889
THICKFILMCHIPRESISTO R 0201 5%,HALOGENFRE ROHS COMPLIANT: YES

THICKFILMCHIPRESISTOR 0201 5%,HALOGENFRE ROHS COMPLIANT: YES

Supplier's Site Datasheet
Thickfilmchipresistor 0201 5%,halogenfre Rohs Compliant Panasonic - 57AK2069 - Newark, An Avnet Company
Chicago, IL, United States
Thickfilmchipresistor 0201 5%,halogenfre Rohs Compliant Panasonic
57AK2069
Thickfilmchipresistor 0201 5%,halogenfre Rohs Compliant Panasonic 57AK2069
THICKFILMCHIPRESISTO R 0201 5%,HALOGENFRE ROHS COMPLIANT: YES

THICKFILMCHIPRESISTOR 0201 5%,HALOGENFRE ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 51W5889
Product Name Thickfilmchipresistor 0201 5%,halogenfre Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 1364773 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details