Panasonic SMD 20W Resistor ERJ-1GNJ332C

Description
RES SMD 3.3K OHM 5% 1/20W 0201 Product overview: ERJ-1GNJ332C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GNJ332C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 3.3K OHM 5% 1/20W 0201 Product overview: ERJ-1GNJ332C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GNJ332C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 20W Resistor - 52-ERJ-1GNJ332C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 20W Resistor
52-ERJ-1GNJ332C
SMD 20W Resistor 52-ERJ-1GNJ332C
RES SMD 3.3K OHM 5% 1/20W 0201 Product overview: ERJ-1GNJ332C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GNJ332C can be used for catalog matching and distributor lookup.

RES SMD 3.3K OHM 5% 1/20W 0201 Product overview: ERJ-1GNJ332C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GNJ332C can be used for catalog matching and distributor lookup.

Supplier's Site
Thickfilmchipresistor 0201 5%,halogenfre Rohs Compliant Panasonic - 51W5855 - Newark, An Avnet Company
Chicago, IL, United States
Thickfilmchipresistor 0201 5%,halogenfre Rohs Compliant Panasonic
51W5855
Thickfilmchipresistor 0201 5%,halogenfre Rohs Compliant Panasonic 51W5855
THICKFILMCHIPRESISTO R 0201 5%,HALOGENFRE ROHS COMPLIANT: YES

THICKFILMCHIPRESISTOR 0201 5%,HALOGENFRE ROHS COMPLIANT: YES

Supplier's Site Datasheet
Thickfilmchipresistor 0201 5%,halogenfre Rohs Compliant Panasonic - 57AK2057 - Newark, An Avnet Company
Chicago, IL, United States
Thickfilmchipresistor 0201 5%,halogenfre Rohs Compliant Panasonic
57AK2057
Thickfilmchipresistor 0201 5%,halogenfre Rohs Compliant Panasonic 57AK2057
THICKFILMCHIPRESISTO R 0201 5%,HALOGENFRE ROHS COMPLIANT: YES

THICKFILMCHIPRESISTOR 0201 5%,HALOGENFRE ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52-ERJ-1GNJ332C 51W5855
Product Name SMD 20W Resistor Thickfilmchipresistor 0201 5%,halogenfre Rohs Compliant Panasonic
Technology / Construction Thick Film
Mounting / Packaging 0201 (0603 Metric) 0201
Resistance Range 3300 ohms
Power Rating 0.0500 watts
Operating DC Voltage 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details