Panasonic Thickfilmchipresistor 0201 5%,halogenfre Rohs Compliant Panasonic ERJ-1GNJ221C

Description
THICKFILMCHIPRESISTO R 0201 5%,HALOGENFRE ROHS COMPLIANT: YES
Description
THICKFILMCHIPRESISTO R 0201 5%,HALOGENFRE ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Thick Film Chip Resistor 0201 from Panasonic, part number 51W5826, features a resistance tolerance of ±5% and is compliant with RoHS standards. This resistor is designed for high reliability, utilizing a metal glaze thick film resistive element and three layers of electrodes. It is suitable for both reflow and flow soldering processes and is compatible with placement machines, with taping packaging available for ease of handling. The resistor operates within a temperature range of -55°C to +155°C and has a rated power of 0.05 W at 70°C. It is AEC-Q200 compliant, making it suitable for automotive applications. The product is designed to withstand various environmental conditions, including damp heat and rapid temperature changes, ensuring stable performance in diverse applications. Engineers considering this component should note its small size and lightweight characteristics, which make it ideal for compact electronic designs.

Datasheet Summary
Powered by GS/AI

The Thick Film Chip Resistor 0201 from Panasonic, part number 51W5826, features a resistance tolerance of ±5% and is compliant with RoHS standards. This resistor is designed for high reliability, utilizing a metal glaze thick film resistive element and three layers of electrodes. It is suitable for both reflow and flow soldering processes and is compatible with placement machines, with taping packaging available for ease of handling. The resistor operates within a temperature range of -55°C to +155°C and has a rated power of 0.05 W at 70°C. It is AEC-Q200 compliant, making it suitable for automotive applications. The product is designed to withstand various environmental conditions, including damp heat and rapid temperature changes, ensuring stable performance in diverse applications. Engineers considering this component should note its small size and lightweight characteristics, which make it ideal for compact electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Thickfilmchipresistor 0201 5%,halogenfre Rohs Compliant Panasonic - 51W5826 - Newark, An Avnet Company
Chicago, IL, United States
Thickfilmchipresistor 0201 5%,halogenfre Rohs Compliant Panasonic
51W5826
Thickfilmchipresistor 0201 5%,halogenfre Rohs Compliant Panasonic 51W5826
THICKFILMCHIPRESISTO R 0201 5%,HALOGENFRE ROHS COMPLIANT: YES

THICKFILMCHIPRESISTOR 0201 5%,HALOGENFRE ROHS COMPLIANT: YES

Supplier's Site Datasheet
Thickfilmchipresistor 0201 5%,halogenfre Rohs Compliant Panasonic - 57AK2043 - Newark, An Avnet Company
Chicago, IL, United States
Thickfilmchipresistor 0201 5%,halogenfre Rohs Compliant Panasonic
57AK2043
Thickfilmchipresistor 0201 5%,halogenfre Rohs Compliant Panasonic 57AK2043
THICKFILMCHIPRESISTO R 0201 5%,HALOGENFRE ROHS COMPLIANT: YES

THICKFILMCHIPRESISTOR 0201 5%,HALOGENFRE ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 51W5826
Product Name Thickfilmchipresistor 0201 5%,halogenfre Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details