The Thick Film Chip Resistor, 0201, 5% from Panasonic is a compact and lightweight component designed for high reliability in electronic applications. It features a metal glaze thick film resistive element with three layers of electrodes, ensuring durability and performance. This resistor is compatible with placement machines and supports both reflow and flow soldering processes. It adheres to reference standards IEC 60115-8, JIS C 5201-8, and JEITA RC-2134C, and is RoHS compliant. The part number 51W5825 is part of a series that includes a resistance tolerance of ±5%. The resistor operates effectively within a temperature range of -55°C to +155°C and is AEC-Q200 compliant, making it suitable for automotive applications. The product is available in various packaging methods, including punched and embossed carrier taping, facilitating ease of use in manufacturing processes.
THICK FILM CHIP RESISTOR, 0201, 5% ROHS COMPLIANT: YES
THICK FILM CHIP RESISTOR, 0201, 5% ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 51W5825 |
| Product Name | Thick Film Chip Resistor, 0201, 5% Rohs Compliant Panasonic |
| Configuration | Single Resistor |