Panasonic Automotive 10 Ohm 20W Resistor ERJ-1GNJ100C

Description
10 Ohm 5% 0201 Thick Film Chip Resistor, 1/20W, AEC-Q200 Product overview: ERJ-1GNJ100C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10 Ohm, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 10 Ohm, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GNJ100C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10 Ohm 5% 0201 Thick Film Chip Resistor, 1/20W, AEC-Q200 Product overview: ERJ-1GNJ100C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10 Ohm, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 10 Ohm, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GNJ100C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 10 Ohm 20W Resistor - 52-ERJ-1GNJ100C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 10 Ohm 20W Resistor
52-ERJ-1GNJ100C
Automotive 10 Ohm 20W Resistor 52-ERJ-1GNJ100C
10 Ohm 5% 0201 Thick Film Chip Resistor, 1/20W, AEC-Q200 Product overview: ERJ-1GNJ100C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10 Ohm, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 10 Ohm, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GNJ100C can be used for catalog matching and distributor lookup.

10 Ohm 5% 0201 Thick Film Chip Resistor, 1/20W, AEC-Q200 Product overview: ERJ-1GNJ100C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10 Ohm, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 10 Ohm, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GNJ100C can be used for catalog matching and distributor lookup.

Supplier's Site
Thickfilmchipresistor 0201 5%,halogenfre Rohs Compliant Panasonic - 51W5772 - Newark, An Avnet Company
Chicago, IL, United States
Thickfilmchipresistor 0201 5%,halogenfre Rohs Compliant Panasonic
51W5772
Thickfilmchipresistor 0201 5%,halogenfre Rohs Compliant Panasonic 51W5772
THICKFILMCHIPRESISTO R 0201 5%,HALOGENFRE ROHS COMPLIANT: YES

THICKFILMCHIPRESISTOR 0201 5%,HALOGENFRE ROHS COMPLIANT: YES

Supplier's Site Datasheet
Thickfilmchipresistor 0201 5%,halogenfre Rohs Compliant Panasonic - 57AK2019 - Newark, An Avnet Company
Chicago, IL, United States
Thickfilmchipresistor 0201 5%,halogenfre Rohs Compliant Panasonic
57AK2019
Thickfilmchipresistor 0201 5%,halogenfre Rohs Compliant Panasonic 57AK2019
THICKFILMCHIPRESISTO R 0201 5%,HALOGENFRE ROHS COMPLIANT: YES

THICKFILMCHIPRESISTOR 0201 5%,HALOGENFRE ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52-ERJ-1GNJ100C 51W5772
Product Name Automotive 10 Ohm 20W Resistor Thickfilmchipresistor 0201 5%,halogenfre Rohs Compliant Panasonic
Resistance Range 10 ohms
Tolerance 5 +/- %
Operating DC Voltage 25 volts
Operating AC Voltage 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 2573334 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 7.5 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R152JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details