The Thick Film Chip Resistor 0201 from Panasonic, part number 51W5738, features a resistance tolerance of ±1% and is halogen-free and RoHS compliant. It is designed for high reliability and is compatible with both reflow and flow soldering processes. The resistor has a power rating of 0.05 W and operates within a temperature range of -55°C to +155°C. It is suitable for use in various applications, including automotive, as it meets AEC-Q200 compliance standards. The product is available in tape packaging, making it compatible with automated placement machines. This resistor is ideal for engineers seeking a compact and reliable solution for their circuit designs.
THICKFILMCHIPRESISTO
THICKFILMCHIPRESISTO
RES SMD 86.6K OHM 1% 1/20W 0201
RES SMD 86.6K OHM 1% 1/20W 0201
| Newark, An Avnet Company | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors |
| Product Number | 51W5738 | ERJ-1GNF8662C | ERJ-1GNF8662C |
| Product Name | Thickfilmchipresistor 0201 1%,halogenfre Rohs Compliant Panasonic | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Mounting / Packaging | 0201 | 0201; 0603; 0201 (0603 Metric) | |
| Standards and Certifications | RoHS | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |