Panasonic RES SMD 82K OHM 1% 1/20W 0201 ERJ-1GNF8202C

Description
RES SMD 82K OHM 1% 1/20W 0201
Datasheet
Description
RES SMD 82K OHM 1% 1/20W 0201
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 82K OHM 1% 1/20W 0201 - 590-ERJ-1GNF8202C - Utmel Electronic Limited
Hong Kong, China
RES SMD 82K OHM 1% 1/20W 0201
590-ERJ-1GNF8202C
RES SMD 82K OHM 1% 1/20W 0201 590-ERJ-1GNF8202C
RES SMD 82K OHM 1% 1/20W 0201

RES SMD 82K OHM 1% 1/20W 0201

Supplier's Site
Res, Thick Film, 82K, 1%, 0.05W, 0201; Resistance Panasonic - 05X8852 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 82K, 1%, 0.05W, 0201; Resistance Panasonic
05X8852
Res, Thick Film, 82K, 1%, 0.05W, 0201; Resistance Panasonic 05X8852
RES, THICK FILM, 82K, 1%, 0.05W, 0201; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 82K, 1%, 0.05W, 0201; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 82K, 1%, 0.05W, 0201, Reel; Resistance Panasonic - 56W0547 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 82K, 1%, 0.05W, 0201, Reel; Resistance Panasonic
56W0547
Res, Thick Film, 82K, 1%, 0.05W, 0201, Reel; Resistance Panasonic 56W0547
RES, THICK FILM, 82K, 1%, 0.05W, 0201, REEL; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, THICK FILM, 82K, 1%, 0.05W, 0201, REEL; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 590-ERJ-1GNF8202C 05X8852 56W0547
Product Name RES SMD 82K OHM 1% 1/20W 0201 Res, Thick Film, 82K, 1%, 0.05W, 0201; Resistance Panasonic Res, Thick Film, 82K, 1%, 0.05W, 0201, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 82000 ohms 82000 ohms 82000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details