Panasonic RES SMD 681 OHM 1% 1/20W 0201 ERJ-1GNF6810C

Description
RES SMD 681 OHM 1% 1/20W 0201
Description
RES SMD 681 OHM 1% 1/20W 0201

Suppliers

Company
Product
Description
Supplier Links
RES SMD 681 OHM 1% 1/20W 0201 - 590-ERJ-1GNF6810C - Utmel Electronic Limited
Hong Kong, China
RES SMD 681 OHM 1% 1/20W 0201
590-ERJ-1GNF6810C
RES SMD 681 OHM 1% 1/20W 0201 590-ERJ-1GNF6810C
RES SMD 681 OHM 1% 1/20W 0201

RES SMD 681 OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Resistors
Product Number 590-ERJ-1GNF6810C
Product Name RES SMD 681 OHM 1% 1/20W 0201
Configuration Single Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 681 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1623719-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 10 +/- %
View Details
2 suppliers