Panasonic Res, Thick Film, 68K, 1%, 0.05W, 0201, Reel; Resistance Panasonic ERJ-1GNF6802C

Description
RES, THICK FILM, 68K, 1%, 0.05W, 0201, REEL; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 68K, 1%, 0.05W, 0201, REEL; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 68K, 1%, 0.05W, 0201, Reel; Resistance Panasonic - 56W0537 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 68K, 1%, 0.05W, 0201, Reel; Resistance Panasonic
56W0537
Res, Thick Film, 68K, 1%, 0.05W, 0201, Reel; Resistance Panasonic 56W0537
RES, THICK FILM, 68K, 1%, 0.05W, 0201, REEL; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, THICK FILM, 68K, 1%, 0.05W, 0201, REEL; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-1GNF6802C - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-1GNF6802C
Chip Resistor - Surface Mount ERJ-1GNF6802C
RES SMD 68K OHM 1% 1/20W 0201

RES SMD 68K OHM 1% 1/20W 0201

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 56W0537 ERJ-1GNF6802C
Product Name Res, Thick Film, 68K, 1%, 0.05W, 0201, Reel; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Resistance Range 68000 ohms 68000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C751J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details