Panasonic Res, Thick Film, 680R, 1%, 0.05W, 0201, Reel; Resistance Panasonic ERJ-1GNF6800C

Description
RES, THICK FILM, 680R, 1%, 0.05W, 0201, REEL; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 680R, 1%, 0.05W, 0201, REEL; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 680R, 1%, 0.05W, 0201, Reel; Resistance Panasonic - 56W0535 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 680R, 1%, 0.05W, 0201, Reel; Resistance Panasonic
56W0535
Res, Thick Film, 680R, 1%, 0.05W, 0201, Reel; Resistance Panasonic 56W0535
RES, THICK FILM, 680R, 1%, 0.05W, 0201, REEL; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, THICK FILM, 680R, 1%, 0.05W, 0201, REEL; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 680R, 1%, 0.05W, 0201; Resistance Panasonic - 05X8845 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 680R, 1%, 0.05W, 0201; Resistance Panasonic
05X8845
Res, Thick Film, 680R, 1%, 0.05W, 0201; Resistance Panasonic 05X8845
RES, THICK FILM, 680R, 1%, 0.05W, 0201; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 680R, 1%, 0.05W, 0201; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 56W0535 05X8845
Product Name Res, Thick Film, 680R, 1%, 0.05W, 0201, Reel; Resistance Panasonic Res, Thick Film, 680R, 1%, 0.05W, 0201; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 680 ohms 680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details