Panasonic 0.05W Resistor ERJ-1GNF6201C

Description
RESISTOR, 0201, 0.05W, 1%, 6K2 Product overview: ERJ-1GNF6201C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.05W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GNF6201C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, 0201, 0.05W, 1%, 6K2 Product overview: ERJ-1GNF6201C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.05W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GNF6201C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.05W Resistor - 52-ERJ-1GNF6201C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.05W Resistor
52-ERJ-1GNF6201C
0.05W Resistor 52-ERJ-1GNF6201C
RESISTOR, 0201, 0.05W, 1%, 6K2 Product overview: ERJ-1GNF6201C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.05W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GNF6201C can be used for catalog matching and distributor lookup.

RESISTOR, 0201, 0.05W, 1%, 6K2 Product overview: ERJ-1GNF6201C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.05W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GNF6201C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-1GNF6201C
1036965-ERJ-1GNF6201C
Chip Resistor - Surface Mount - ERJ-1GNF6201C 1036965-ERJ-1GNF6201C
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1036965-ERJ-1GNF6201 C Packaging: Reel - TR Features: Automotive AEC-Q200 Height - Seated (Max): 0.010" (0.26mm) Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.05W, 1/20W Resistance (Ohms): 6.2k Composition: Thick Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0201 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 15k pcs

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1036965-ERJ-1GNF6201C
Packaging: Reel - TR
Features: Automotive AEC-Q200
Height - Seated (Max): 0.010" (0.26mm)
Tolerance: ±1%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 0.05W, 1/20W
Resistance (Ohms): 6.2k
Composition: Thick Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0201
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 15k pcs

Buy Now Datasheet
Chip Resistor - Surface Mount - ERJ-1GNF6201C - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-1GNF6201C
Chip Resistor - Surface Mount ERJ-1GNF6201C
RES SMD 6.2K OHM 1% 1/20W 0201

RES SMD 6.2K OHM 1% 1/20W 0201

Supplier's Site Datasheet
Thickfilmchipresistor 0201 1%,halogenfre Rohs Compliant Panasonic - 57AK1963 - Newark, An Avnet Company
Chicago, IL, United States
Thickfilmchipresistor 0201 1%,halogenfre Rohs Compliant Panasonic
57AK1963
Thickfilmchipresistor 0201 1%,halogenfre Rohs Compliant Panasonic 57AK1963
THICKFILMCHIPRESISTO R 0201 1%,HALOGENFRE ROHS COMPLIANT: YES

THICKFILMCHIPRESISTOR 0201 1%,HALOGENFRE ROHS COMPLIANT: YES

Supplier's Site Datasheet
Thickfilmchipresistor 0201 1%,halogenfre Rohs Compliant Panasonic - 56W0531 - Newark, An Avnet Company
Chicago, IL, United States
Thickfilmchipresistor 0201 1%,halogenfre Rohs Compliant Panasonic
56W0531
Thickfilmchipresistor 0201 1%,halogenfre Rohs Compliant Panasonic 56W0531
THICKFILMCHIPRESISTO R 0201 1%,HALOGENFRE ROHS COMPLIANT: YES

THICKFILMCHIPRESISTOR 0201 1%,HALOGENFRE ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 52-ERJ-1GNF6201C 1036965-ERJ-1GNF6201C ERJ-1GNF6201C 57AK1963
Product Name 0.05W Resistor Chip Resistor - Surface Mount - ERJ-1GNF6201C Chip Resistor - Surface Mount Thickfilmchipresistor 0201 1%,halogenfre Rohs Compliant Panasonic
Resistance Range 6200 ohms 6200 ohms 6200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 25 volts
Operating AC Voltage 25 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details