Panasonic Thickfilmchipresistor 0201 1%,halogenfre Rohs Compliant Panasonic ERJ-1GNF6040C

Description
THICKFILMCHIPRESISTO R 0201 1%,HALOGENFRE ROHS COMPLIANT: YES
Description
THICKFILMCHIPRESISTO R 0201 1%,HALOGENFRE ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Thick Film Chip Resistor 0201 from Panasonic, part number 57AK1955, features a resistance tolerance of ±1% and is compliant with RoHS regulations. It is designed for high reliability and is suitable for both reflow and flow soldering processes. The resistor has a power rating of 0.05 W and operates within a temperature range of -55°C to +155°C. It is compatible with placement machines and comes in taping packaging, making it convenient for automated assembly. The product is AEC-Q200 compliant, ensuring it meets automotive reliability standards. This resistor is ideal for applications requiring precise resistance values in compact designs.

Datasheet Summary
Powered by GS/AI

The Thick Film Chip Resistor 0201 from Panasonic, part number 57AK1955, features a resistance tolerance of ±1% and is compliant with RoHS regulations. It is designed for high reliability and is suitable for both reflow and flow soldering processes. The resistor has a power rating of 0.05 W and operates within a temperature range of -55°C to +155°C. It is compatible with placement machines and comes in taping packaging, making it convenient for automated assembly. The product is AEC-Q200 compliant, ensuring it meets automotive reliability standards. This resistor is ideal for applications requiring precise resistance values in compact designs.

Suppliers

Company
Product
Description
Supplier Links
Thickfilmchipresistor 0201 1%,halogenfre Rohs Compliant Panasonic - 57AK1955 - Newark, An Avnet Company
Chicago, IL, United States
Thickfilmchipresistor 0201 1%,halogenfre Rohs Compliant Panasonic
57AK1955
Thickfilmchipresistor 0201 1%,halogenfre Rohs Compliant Panasonic 57AK1955
THICKFILMCHIPRESISTO R 0201 1%,HALOGENFRE ROHS COMPLIANT: YES

THICKFILMCHIPRESISTOR 0201 1%,HALOGENFRE ROHS COMPLIANT: YES

Supplier's Site Datasheet
Thickfilmchipresistor 0201 1%,halogenfre Rohs Compliant Panasonic - 51W5666 - Newark, An Avnet Company
Chicago, IL, United States
Thickfilmchipresistor 0201 1%,halogenfre Rohs Compliant Panasonic
51W5666
Thickfilmchipresistor 0201 1%,halogenfre Rohs Compliant Panasonic 51W5666
THICKFILMCHIPRESISTO R 0201 1%,HALOGENFRE ROHS COMPLIANT: YES

THICKFILMCHIPRESISTOR 0201 1%,HALOGENFRE ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57AK1955
Product Name Thickfilmchipresistor 0201 1%,halogenfre Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers