Panasonic Res, Thick Film, 560K, 1%, 0.05W, 0201, Reel; Resistance Panasonic ERJ-1GNF5603C

Description
RES, THICK FILM, 560K, 1%, 0.05W, 0201, REEL; Resistance:560kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 560K, 1%, 0.05W, 0201, REEL; Resistance:560kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 560K, 1%, 0.05W, 0201, Reel; Resistance Panasonic - 56W0528 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 560K, 1%, 0.05W, 0201, Reel; Resistance Panasonic
56W0528
Res, Thick Film, 560K, 1%, 0.05W, 0201, Reel; Resistance Panasonic 56W0528
RES, THICK FILM, 560K, 1%, 0.05W, 0201, REEL; Resistance:560kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, THICK FILM, 560K, 1%, 0.05W, 0201, REEL; Resistance:560kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 560K, 1%, 0.05W, 0201; Resistance Panasonic - 05X8843 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 560K, 1%, 0.05W, 0201; Resistance Panasonic
05X8843
Res, Thick Film, 560K, 1%, 0.05W, 0201; Resistance Panasonic 05X8843
RES, THICK FILM, 560K, 1%, 0.05W, 0201; Resistance:560kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 560K, 1%, 0.05W, 0201; Resistance:560kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 56W0528 05X8843
Product Name Res, Thick Film, 560K, 1%, 0.05W, 0201, Reel; Resistance Panasonic Res, Thick Film, 560K, 1%, 0.05W, 0201; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 560000 ohms 560000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1311291 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details