Panasonic Chip Resistor - Surface Mount ERJ-1GNF5601C

Description
RES SMD 5.6K OHM 1% 1/20W 0201
Datasheet
Description
RES SMD 5.6K OHM 1% 1/20W 0201
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-1GNF5601C - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-1GNF5601C
Chip Resistor - Surface Mount ERJ-1GNF5601C
RES SMD 5.6K OHM 1% 1/20W 0201

RES SMD 5.6K OHM 1% 1/20W 0201

Supplier's Site Datasheet
Res, Thick Film, 5K6, 1%, 0.05W, 0201, Reel; Resistance Panasonic - 56W0526 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5K6, 1%, 0.05W, 0201, Reel; Resistance Panasonic
56W0526
Res, Thick Film, 5K6, 1%, 0.05W, 0201, Reel; Resistance Panasonic 56W0526
RES, THICK FILM, 5K6, 1%, 0.05W, 0201, REEL; Resistance:5.6kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, THICK FILM, 5K6, 1%, 0.05W, 0201, REEL; Resistance:5.6kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-1GNF5601C 56W0526
Product Name Chip Resistor - Surface Mount Res, Thick Film, 5K6, 1%, 0.05W, 0201, Reel; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 5600 ohms 5600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.0500 watts 0.0500 watts
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details