Panasonic SMD 50mW 25V Resistor ERJ-1GNF49R9C

Description
SMD Chip Resistor 0201 49.9R 1% 50mW 25V Thick Film Product overview: ERJ-1GNF49R9C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GNF49R9C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMD Chip Resistor 0201 49.9R 1% 50mW 25V Thick Film Product overview: ERJ-1GNF49R9C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GNF49R9C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 50mW 25V Resistor - 52-ERJ-1GNF49R9C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 50mW 25V Resistor
52-ERJ-1GNF49R9C
SMD 50mW 25V Resistor 52-ERJ-1GNF49R9C
SMD Chip Resistor 0201 49.9R 1% 50mW 25V Thick Film Product overview: ERJ-1GNF49R9C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GNF49R9C can be used for catalog matching and distributor lookup.

SMD Chip Resistor 0201 49.9R 1% 50mW 25V Thick Film Product overview: ERJ-1GNF49R9C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GNF49R9C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1201015-ERJ-1GNF49R9C
Resistors - Chip Resistor - Surface Mount 1201015-ERJ-1GNF49R9C
Win Source Part Number: 1201015-ERJ-1GNF49R9 C Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-1GN Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.010" (0.26mm) Standard Package: 15,000 Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.05W, 1/20W Composition: Thick Film Number of Terminations: 2 Resistance: 49.9 Ohms Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Alternative Parts (Cross-Reference): ERJ-1GNF49R9C.; ERJ1GNF49R9C; ERJ1GNF49R9C.; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P123049CT,P123049TR, ERJ1GNF49R9C,ERJ-1GN F49R9C-ND,P123049DKR Base Product Number: ERJ-1GN

Win Source Part Number: 1201015-ERJ-1GNF49R9C
Category: Resistors>Chip Resistor - Surface Mount
Series: ERJ-1GN
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.010" (0.26mm)
Standard Package: 15,000
Tolerance: ±1%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.05W, 1/20W
Composition: Thick Film
Number of Terminations: 2
Resistance: 49.9 Ohms
Package / Case: 0201 (0603 Metric)
Supplier Device Package: 0201
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Alternative Parts (Cross-Reference): ERJ-1GNF49R9C.; ERJ1GNF49R9C; ERJ1GNF49R9C.;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: P123049CT,P123049TR,ERJ1GNF49R9C,ERJ-1GNF49R9C-ND,P123049DKR
Base Product Number: ERJ-1GN

Buy Now Datasheet
Chip Resistor - Surface Mount - ERJ-1GNF49R9C - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-1GNF49R9C
Chip Resistor - Surface Mount ERJ-1GNF49R9C
RES SMD 49.9 OHM 1% 1/20W 0201

RES SMD 49.9 OHM 1% 1/20W 0201

Supplier's Site Datasheet
Thickfilmchipresistor 0201 1%,halogenfre Rohs Compliant Panasonic - 51W5625 - Newark, An Avnet Company
Chicago, IL, United States
Thickfilmchipresistor 0201 1%,halogenfre Rohs Compliant Panasonic
51W5625
Thickfilmchipresistor 0201 1%,halogenfre Rohs Compliant Panasonic 51W5625
THICKFILMCHIPRESISTO R 0201 1%,HALOGENFRE ROHS COMPLIANT: YES

THICKFILMCHIPRESISTOR 0201 1%,HALOGENFRE ROHS COMPLIANT: YES

Supplier's Site Datasheet
Thickfilmchipresistor 0201 1%,halogenfre Rohs Compliant Panasonic - 57AK1923 - Newark, An Avnet Company
Chicago, IL, United States
Thickfilmchipresistor 0201 1%,halogenfre Rohs Compliant Panasonic
57AK1923
Thickfilmchipresistor 0201 1%,halogenfre Rohs Compliant Panasonic 57AK1923
THICKFILMCHIPRESISTO R 0201 1%,HALOGENFRE ROHS COMPLIANT: YES

THICKFILMCHIPRESISTOR 0201 1%,HALOGENFRE ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 52-ERJ-1GNF49R9C 1201015-ERJ-1GNF49R9C ERJ-1GNF49R9C 51W5625
Product Name SMD 50mW 25V Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Thickfilmchipresistor 0201 1%,halogenfre Rohs Compliant Panasonic
Technology / Construction THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip)
Resistance Range 49.9 ohms 49.9 ohms 49.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 25 volts
Operating AC Voltage 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 2573140P - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 15 ohms
View Details
Through Hole Resistors - 2019-BPR58CR33K-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details