Panasonic Chip Resistor - Surface Mount ERJ-1GNF4702C

Description
RES SMD 47K OHM 1% 1/20W 0201
Datasheet
Description
RES SMD 47K OHM 1% 1/20W 0201
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-1GNF4702C - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-1GNF4702C
Chip Resistor - Surface Mount ERJ-1GNF4702C
RES SMD 47K OHM 1% 1/20W 0201

RES SMD 47K OHM 1% 1/20W 0201

Supplier's Site Datasheet
Res, Thick Film, 47K, 1%, 0.05W, 0201; Resistance Panasonic - 05X8837 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 47K, 1%, 0.05W, 0201; Resistance Panasonic
05X8837
Res, Thick Film, 47K, 1%, 0.05W, 0201; Resistance Panasonic 05X8837
RES, THICK FILM, 47K, 1%, 0.05W, 0201; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 47K, 1%, 0.05W, 0201; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 47K, 1%, 0.05W, 0201, Reel; Resistance Panasonic - 56W0517 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 47K, 1%, 0.05W, 0201, Reel; Resistance Panasonic
56W0517
Res, Thick Film, 47K, 1%, 0.05W, 0201, Reel; Resistance Panasonic 56W0517
RES, THICK FILM, 47K, 1%, 0.05W, 0201, REEL; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, THICK FILM, 47K, 1%, 0.05W, 0201, REEL; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Chip Resistors Resistors Resistors
Product Number ERJ-1GNF4702C 05X8837 56W0517
Product Name Chip Resistor - Surface Mount Res, Thick Film, 47K, 1%, 0.05W, 0201; Resistance Panasonic Res, Thick Film, 47K, 1%, 0.05W, 0201, Reel; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 47000 ohms 47000 ohms 47000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.0500 watts 0.0500 watts 0.0500 watts
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers