Panasonic SMD 0.05W 25V Resistor ERJ-1GNF43R0C

Description
0201 SMD Resistor, 43R, 1%, 0.05W, 25V Product overview: ERJ-1GNF43R0C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.05W, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05W, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GNF43R0C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0201 SMD Resistor, 43R, 1%, 0.05W, 25V Product overview: ERJ-1GNF43R0C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.05W, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05W, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GNF43R0C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.05W 25V Resistor - 52-ERJ-1GNF43R0C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.05W 25V Resistor
52-ERJ-1GNF43R0C
SMD 0.05W 25V Resistor 52-ERJ-1GNF43R0C
0201 SMD Resistor, 43R, 1%, 0.05W, 25V Product overview: ERJ-1GNF43R0C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.05W, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05W, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GNF43R0C can be used for catalog matching and distributor lookup.

0201 SMD Resistor, 43R, 1%, 0.05W, 25V Product overview: ERJ-1GNF43R0C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.05W, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05W, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GNF43R0C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 52-ERJ-1GNF43R0C
Product Name SMD 0.05W 25V Resistor
Resistance Range 43 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614965-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details