Panasonic Thickfilmchipresistor 0201 1%,halogenfre Rohs Compliant Panasonic ERJ-1GNF4321C

Description
THICKFILMCHIPRESISTO R 0201 1%,HALOGENFRE ROHS COMPLIANT: YES
Description
THICKFILMCHIPRESISTO R 0201 1%,HALOGENFRE ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Thick Film Chip Resistor 0201 from Panasonic, part number 51W5597, features a resistance tolerance of ±1% and is halogen-free, complying with RoHS standards. It is designed for high reliability and is suitable for both reflow and flow soldering processes. The resistor has a power rating of 0.05 W and operates within a temperature range of -55°C to +155°C. It is compatible with placement machines, with packaging options available for efficient handling. The product is AEC-Q200 compliant, making it suitable for automotive applications. This resistor is ideal for engineers seeking a compact and reliable solution for their circuit designs.

Datasheet Summary
Powered by GS/AI

The Thick Film Chip Resistor 0201 from Panasonic, part number 51W5597, features a resistance tolerance of ±1% and is halogen-free, complying with RoHS standards. It is designed for high reliability and is suitable for both reflow and flow soldering processes. The resistor has a power rating of 0.05 W and operates within a temperature range of -55°C to +155°C. It is compatible with placement machines, with packaging options available for efficient handling. The product is AEC-Q200 compliant, making it suitable for automotive applications. This resistor is ideal for engineers seeking a compact and reliable solution for their circuit designs.

Suppliers

Company
Product
Description
Supplier Links
Thickfilmchipresistor 0201 1%,halogenfre Rohs Compliant Panasonic - 57AK1908 - Newark, An Avnet Company
Chicago, IL, United States
Thickfilmchipresistor 0201 1%,halogenfre Rohs Compliant Panasonic
57AK1908
Thickfilmchipresistor 0201 1%,halogenfre Rohs Compliant Panasonic 57AK1908
THICKFILMCHIPRESISTO R 0201 1%,HALOGENFRE ROHS COMPLIANT: YES

THICKFILMCHIPRESISTOR 0201 1%,HALOGENFRE ROHS COMPLIANT: YES

Supplier's Site Datasheet
Thickfilmchipresistor 0201 1%,halogenfre Rohs Compliant Panasonic - 51W5597 - Newark, An Avnet Company
Chicago, IL, United States
Thickfilmchipresistor 0201 1%,halogenfre Rohs Compliant Panasonic
51W5597
Thickfilmchipresistor 0201 1%,halogenfre Rohs Compliant Panasonic 51W5597
THICKFILMCHIPRESISTO R 0201 1%,HALOGENFRE ROHS COMPLIANT: YES

THICKFILMCHIPRESISTOR 0201 1%,HALOGENFRE ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57AK1908
Product Name Thickfilmchipresistor 0201 1%,halogenfre Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details