Panasonic SMD 402 OHM 20W Resistor ERJ-1GNF4020C

Description
RES SMD 402 OHM 1% 1/20W 0201 Product overview: ERJ-1GNF4020C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 402 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 402 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GNF4020C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 402 OHM 1% 1/20W 0201 Product overview: ERJ-1GNF4020C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 402 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 402 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GNF4020C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 402 OHM 20W Resistor - 52-ERJ-1GNF4020C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 402 OHM 20W Resistor
52-ERJ-1GNF4020C
SMD 402 OHM 20W Resistor 52-ERJ-1GNF4020C
RES SMD 402 OHM 1% 1/20W 0201 Product overview: ERJ-1GNF4020C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 402 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 402 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GNF4020C can be used for catalog matching and distributor lookup.

RES SMD 402 OHM 1% 1/20W 0201 Product overview: ERJ-1GNF4020C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 402 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 402 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GNF4020C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thickfilmchipresistor 0201 1%,halogenfre Rohs Compliant Panasonic - 51W5581 - Newark, An Avnet Company
Chicago, IL, United States
Thickfilmchipresistor 0201 1%,halogenfre Rohs Compliant Panasonic
51W5581
Thickfilmchipresistor 0201 1%,halogenfre Rohs Compliant Panasonic 51W5581
THICKFILMCHIPRESISTO R 0201 1%,HALOGENFRE ROHS COMPLIANT: YES

THICKFILMCHIPRESISTOR 0201 1%,HALOGENFRE ROHS COMPLIANT: YES

Supplier's Site Datasheet
Thickfilmchipresistor 0201 1%,halogenfre Rohs Compliant Panasonic - 57AK1895 - Newark, An Avnet Company
Chicago, IL, United States
Thickfilmchipresistor 0201 1%,halogenfre Rohs Compliant Panasonic
57AK1895
Thickfilmchipresistor 0201 1%,halogenfre Rohs Compliant Panasonic 57AK1895
THICKFILMCHIPRESISTO R 0201 1%,HALOGENFRE ROHS COMPLIANT: YES

THICKFILMCHIPRESISTOR 0201 1%,HALOGENFRE ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52-ERJ-1GNF4020C 51W5581
Product Name SMD 402 OHM 20W Resistor Thickfilmchipresistor 0201 1%,halogenfre Rohs Compliant Panasonic
Technology / Construction Thick Film
Mounting / Packaging 0201 (0603 Metric) 0201
Resistance Range 402 ohms
Power Rating 0.0500 watts
Operating DC Voltage 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176074-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7680 ohms
View Details
4 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details