Panasonic Res, Thick Film, 39K, 1%, 0.05W, 0201; Resistance Panasonic ERJ-1GNF3902C

Description
RES, THICK FILM, 39K, 1%, 0.05W, 0201; Resistance:39kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 39K, 1%, 0.05W, 0201; Resistance:39kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 39K, 1%, 0.05W, 0201; Resistance Panasonic - 05X8832 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 39K, 1%, 0.05W, 0201; Resistance Panasonic
05X8832
Res, Thick Film, 39K, 1%, 0.05W, 0201; Resistance Panasonic 05X8832
RES, THICK FILM, 39K, 1%, 0.05W, 0201; Resistance:39kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 39K, 1%, 0.05W, 0201; Resistance:39kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 39K, 1%, 0.05W, 0201, Reel; Resistance Panasonic - 56W0507 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 39K, 1%, 0.05W, 0201, Reel; Resistance Panasonic
56W0507
Res, Thick Film, 39K, 1%, 0.05W, 0201, Reel; Resistance Panasonic 56W0507
RES, THICK FILM, 39K, 1%, 0.05W, 0201, REEL; Resistance:39kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, THICK FILM, 39K, 1%, 0.05W, 0201, REEL; Resistance:39kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 05X8832 56W0507
Product Name Res, Thick Film, 39K, 1%, 0.05W, 0201; Resistance Panasonic Res, Thick Film, 39K, 1%, 0.05W, 0201, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 39000 ohms 39000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details