Panasonic Chip Resistor - Surface Mount ERJ-1GNF3901C

Description
RES SMD 3.9K OHM 1% 1/20W 0201
Datasheet
Description
RES SMD 3.9K OHM 1% 1/20W 0201
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-1GNF3901C - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-1GNF3901C
Chip Resistor - Surface Mount ERJ-1GNF3901C
RES SMD 3.9K OHM 1% 1/20W 0201

RES SMD 3.9K OHM 1% 1/20W 0201

Supplier's Site Datasheet
Res, Thick Film, 3K9, 1%, 0.05W, 0201; Resistance Panasonic - 05X8831 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K9, 1%, 0.05W, 0201; Resistance Panasonic
05X8831
Res, Thick Film, 3K9, 1%, 0.05W, 0201; Resistance Panasonic 05X8831
RES, THICK FILM, 3K9, 1%, 0.05W, 0201; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 3K9, 1%, 0.05W, 0201; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-1GNF3901C 05X8831
Product Name Chip Resistor - Surface Mount Res, Thick Film, 3K9, 1%, 0.05W, 0201; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 3900 ohms 3900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.0500 watts 0.0500 watts
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details