Panasonic SMD 374 OHM 20W Resistor ERJ-1GNF3740C

Description
RES SMD 374 OHM 1% 1/20W 0201 Product overview: ERJ-1GNF3740C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 374 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 374 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GNF3740C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 374 OHM 1% 1/20W 0201 Product overview: ERJ-1GNF3740C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 374 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 374 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GNF3740C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 374 OHM 20W Resistor - 52-ERJ-1GNF3740C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 374 OHM 20W Resistor
52-ERJ-1GNF3740C
SMD 374 OHM 20W Resistor 52-ERJ-1GNF3740C
RES SMD 374 OHM 1% 1/20W 0201 Product overview: ERJ-1GNF3740C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 374 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 374 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GNF3740C can be used for catalog matching and distributor lookup.

RES SMD 374 OHM 1% 1/20W 0201 Product overview: ERJ-1GNF3740C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 374 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 374 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GNF3740C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-1GNF3740C - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-1GNF3740C
Chip Resistor - Surface Mount ERJ-1GNF3740C
RES SMD 374 OHM 1% 1/20W 0201

RES SMD 374 OHM 1% 1/20W 0201

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 52-ERJ-1GNF3740C ERJ-1GNF3740C
Product Name SMD 374 OHM 20W Resistor Chip Resistor - Surface Mount
Technology / Construction Thick Film Thick Film (Chip)
Mounting / Packaging 0201 (0603 Metric)
Resistance Range 374 ohms 374 ohms
Power Rating 0.0500 watts 0.0500 watts
Operating DC Voltage 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers